Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004AN ULQ2004AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1277123-ULQ2004AN Packaging: Tube Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Supply Voltage: Not Required Number of Outputs: 7 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): ULN2003A; MC1413BP; MC1413BPG; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Motor Drive & Control, Power Management, Consumer Electronics, Portable Devices, Industrial, Lighting Family Part Number: ULQ2004A Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1277123-ULQ2004AN Packaging: Tube Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Supply Voltage: Not Required Number of Outputs: 7 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): ULN2003A; MC1413BP; MC1413BPG; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Motor Drive & Control, Power Management, Consumer Electronics, Portable Devices, Industrial, Lighting Family Part Number: ULQ2004A Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004AN - ULQ2004AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004AN
ULQ2004AN
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004AN ULQ2004AN
Manufacturer: Texas Instruments Win Source Part Number: 1277123-ULQ2004AN Packaging: Tube Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Supply Voltage: Not Required Number of Outputs: 7 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): ULN2003A; MC1413BP; MC1413BPG; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Motor Drive & Control, Power Management, Consumer Electronics, Portable Devices, Industrial, Lighting Family Part Number: ULQ2004A Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)

Manufacturer: Texas Instruments
Win Source Part Number: 1277123-ULQ2004AN
Packaging: Tube
Output Type: NPN
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Supply Voltage: Not Required
Number of Outputs: 7
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): ULN2003A; MC1413BP; MC1413BPG;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Motor Drive & Control, Power Management, Consumer Electronics, Portable Devices, Industrial, Lighting
Family Part Number: ULQ2004A
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Load Voltage (V): 50V (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - ULQ2004AN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULQ2004AN
PMIC - Power Distribution Switches, Load Drivers ULQ2004AN
IC PWR DRIVER NPN 1:1 16DIP

IC PWR DRIVER NPN 1:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULQ2004AN ULQ2004AN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004AN PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-483/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details