Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATPWRQ1 ULQ2003ATPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 798805-ULQ2003ATPWRQ 1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULQ2004A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): BA12004BF-E2; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798805-ULQ2003ATPWRQ 1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULQ2004A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): BA12004BF-E2; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATPWRQ1 - ULQ2003ATPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATPWRQ1
ULQ2003ATPWRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATPWRQ1 ULQ2003ATPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 798805-ULQ2003ATPWRQ 1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULQ2004A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): BA12004BF-E2; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798805-ULQ2003ATPWRQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: NPN
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Output Configuration: Low Side
Voltage - Load: 50V (Maximum)
Family Name: ULQ2004A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): BA12004BF-E2;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATPWRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULQ2003ATPWRQ1
PMIC - Power Distribution Switches, Load Drivers ULQ2003ATPWRQ1
IC PWR DRIVER NPN 1:1 16TSSOP

IC PWR DRIVER NPN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULQ2003ATPWRQ1 ULQ2003ATPWRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATPWRQ1 PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 637896 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details