Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Darlington Transistors Hi-Vltg Hi-Crnt Darl Transistor Array
DARLINGTON TRANS ARRAY, NPN, 50V, SOIC16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:950mW; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 296-14395-2-ND | ULQ2003ATDRQ1 | 27AJ1045 |
| Product Name | Bipolar Transistor Arrays | Darlington Transistors | Darlington Trans Array, Npn, 50V, Soic16; Transistor Polarity Texas Instruments |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | TO-3 |