Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATDQ1 ULQ2003ATDQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 056202-ULQ2003ATDQ1 Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056202-ULQ2003ATDQ1 Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATDQ1
ULQ2003ATDQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATDQ1 ULQ2003ATDQ1
Manufacturer: Texas Instruments Win Source Part Number: 056202-ULQ2003ATDQ1 Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056202-ULQ2003ATDQ1
Packaging: Tube/Rail
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATDQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULQ2003ATDQ1
PMIC - Power Distribution Switches, Load Drivers ULQ2003ATDQ1
IC PWR DRIVER NPN 1:1 16SOIC

IC PWR DRIVER NPN 1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULQ2003ATDQ1 ULQ2003ATDQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ATDQ1 PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-314 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details