Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
七路 50V SOIC-16 Darlington Transistor Arrays ROHS
Darlington Transistors Auto Cat HiVltg Hi- Crnt Darl Trans
DARLINGTON TRANS ARRAY, NPN, 50V, SOIC16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:950mW; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes
| DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 296-21568-1-ND | ULQ2003AQDRQ1 | ULQ2003AQDRQ1 | 29AH8402 |
| Product Name | Bipolar Transistor Arrays | Triode/MOS Tube/Transistor >> Darlington Transistor Arrays | Darlington Transistors | Darlington Trans Array, Npn, 50V, Soic16; Transistor Polarity Texas Instruments |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||
| VCEO | 50 volts | |||
| TJ | -40 to 105 C (-40 to 221 F) |