Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003AN ULQ2003AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116385-ULQ2003AN Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2002A; ULQ2004AN; MC1413BP; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116385-ULQ2003AN Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2002A; ULQ2004AN; MC1413BP; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003AN
ULQ2003AN
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003AN ULQ2003AN
Manufacturer: Texas Instruments Win Source Part Number: 1116385-ULQ2003AN Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2002A; ULQ2004AN; MC1413BP; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116385-ULQ2003AN
Packaging: Tube/Rail
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ULN2002A; ULQ2004AN; MC1413BP;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ULQ2003AN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003AN
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details