Texas Instruments High-Performance Analog Discrete Semiconductor Products ULQ2003ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035967-ULQ2003ADR Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Arrays Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500μA, 350mA Alternative Parts (Cross-Reference): ULN2003D1013TR; ULQ2004A; ULQ2004ADR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035967-ULQ2003ADR Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Arrays Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500μA, 350mA Alternative Parts (Cross-Reference): ULN2003D1013TR; ULQ2004A; ULQ2004ADR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 035967-ULQ2003ADR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
035967-ULQ2003ADR
Discrete Semiconductor Products 035967-ULQ2003ADR
Manufacturer: Texas Instruments Win Source Part Number: 035967-ULQ2003ADR Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Arrays Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500μA, 350mA Alternative Parts (Cross-Reference): ULN2003D1013TR; ULQ2004A; ULQ2004ADR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 035967-ULQ2003ADR
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 7 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500μA, 350mA
Alternative Parts (Cross-Reference): ULN2003D1013TR; ULQ2004A; ULQ2004ADR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 035967-ULQ2003ADR
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data