Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
TRANSISTOR, NPN, DARLINGTON, 50V, SOIC; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
Darlington Transistors Darlington
七路 50V SOIC-16 Darlington Transistor Arrays ROHS
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 296-11570-6-ND | 29AH1645 | ULQ2003ADR | ULQ2003ADR |
| Product Name | Bipolar Transistor Arrays | Transistor, Npn, Darlington, 50V, Soic; Transistor Polarity Texas Instruments | Darlington Transistors | Triode/MOS Tube/Transistor >> Darlington Transistor Arrays |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | TO-3 |