Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ADG4 ULQ2003ADG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1277118-ULQ2003ADG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULQ2003A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MC1413BD; MC1413BDR2G; ULQ2003ADR2G; Introduction Date: May 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1277118-ULQ2003ADG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULQ2003A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MC1413BD; MC1413BDR2G; ULQ2003ADR2G; Introduction Date: May 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ADG4
ULQ2003ADG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ADG4 ULQ2003ADG4
Manufacturer: Texas Instruments Win Source Part Number: 1277118-ULQ2003ADG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULQ2003A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MC1413BD; MC1413BDR2G; ULQ2003ADR2G; Introduction Date: May 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1277118-ULQ2003ADG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: NPN
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Output Configuration: Low Side
Voltage - Load: 50V (Maximum)
Family Name: ULQ2003A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): MC1413BD; MC1413BDR2G; ULQ2003ADR2G;
Introduction Date: May 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ULQ2003ADG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ADG4
Voltage 50V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details