Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003AD ULQ2003AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 093733-ULQ2003AD Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULQ2003AD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): E-ULN2003D1; ULN2003D1; ULN2003D; E-ULN2004D1; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 093733-ULQ2003AD Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULQ2003AD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): E-ULN2003D1; ULN2003D1; ULN2003D; E-ULN2004D1; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003AD
ULQ2003AD
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003AD ULQ2003AD
Manufacturer: Texas Instruments Win Source Part Number: 093733-ULQ2003AD Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULQ2003AD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): E-ULN2003D1; ULN2003D1; ULN2003D; E-ULN2004D1; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 093733-ULQ2003AD
Packaging: Tube/Rail
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Family Name: ULQ2003AD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): E-ULN2003D1; ULN2003D1; ULN2003D; E-ULN2004D1;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ULQ2003AD
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003AD
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Battery Distribution Units - 2141034-1 - TE Connectivity
Specs
Voltage 16
Current 50.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details