50-V, EIGHT-CHANNEL DARLINGTON A Product overview: ULN2803CDWR from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803CDWR can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar Transistor Arrays
Packaging: Tape & Reel (TR)
Operating Temperature: -65°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: ULN2803
Product Status: Active
50-V, EIGHT-CHANNEL DARLINGTON A
50-V, EIGHT-CHANNEL DARLINGTON A
50-V, EIGHT-CHANNEL DARLINGTON A
50-V, EIGHT-CHANNEL DARLINGTON A
50-V, EIGHT-CHANNEL DARLINGTON A
SOIC-20-300mil Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ULN2803CDWR | 296-ULN2803CDWRTR-ND | ULN2803CDWR | ULN2803CDWR | ULN2803CDWR | |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar Transistor Arrays | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | 8 NPN Darlington; NPN | ||||
| Package Type | Tape & Reel (TR) | SOT3 | "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |