50-V, 8-ch darlington array 18-SOIC -40 to 85 Product overview: ULN2803ADWRG4 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803ADWRG4 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA Surface Mount 18-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1277104-ULN2803ADWRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Transistor Type: 8 NPN Darlington
Family Name: ULN2803A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 500μA, 350mA
Alternative Parts (Cross-Reference): ULN2803AFW(EL,M); ULN2803AFW(5.EL.M); ULN2803AFW;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Darlington Transistors TRANSISTOR ARRAYS
TRANS 8NPN DARL 50V 0.5A 18SOIC
TRANS 8NPN DARL 50V 0.5A 18SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ULN2803ADWRG4 | 296-35964-2-ND | 1277104-ULN2803ADWRG4 | ULN2803ADWRG4 | ULN2803ADWRG4 | ULN2803ADWRG4 |
| Product Name | SOIC Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - ULN2803ADWRG4 | Darlington Transistors | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | 8 NPN Darlington; NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |