50V 8-Ch Darlington Array NPN BJT SOIC Surface Mount Product overview: ULN2803ADWR from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 50V, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803ADWR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA Surface Mount 18-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 035966-ULN2803ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 8 NPN Darlington
Family Name: ULN2803A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Alternative Parts (Cross-Reference): ULN2803AFW(M); ULN2804AFW(5,EL,M)UL
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing, Industrial, Power Management
DARLINGTON TRANSISTOR ARRAY, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:18Pins; RoHS Compliant: Yes
ARRAY, DARLINGTON, 8 X 50V, 18SOIC; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:18Pins; OperatingRoHS Compliant: Yes
TRANS 8NPN DARL 50V 0.5A 18SO
Darlington Transistors TRANSISTOR ARRAYS
TRANS 8NPN DARL 50V 0.5A 18SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 277-ULN2803ADWR | 296-15777-2-ND | 035966-ULN2803ADWR | 28AH6395 | ULN2803ADWR | ULN2803ADWR | ULN2803ADWR |
| Product Name | SMD 50V SOIC Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - ULN2803ADWR | Darlington Transistor Array, Full Reel; Transistor Polarity Texas Instruments | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | NPN; 8 NPN Darlington | 8 NPN Darlington; NPN | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |