Texas Instruments High-Performance Analog Bipolar Transistor Arrays ULN2803ADWG4

Description
Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA Surface Mount 18-SOIC
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA Surface Mount 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 296-36073-5-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-36073-5-ND
Bipolar Transistor Arrays 296-36073-5-ND
Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA Surface Mount 18-SOIC

Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA Surface Mount 18-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ULN2803ADWG4 - 1277103-ULN2803ADWG4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2803ADWG4
1277103-ULN2803ADWG4
TRANSISTORS - Transistors (BJT) - Arrays - ULN2803ADWG4 1277103-ULN2803ADWG4
Manufacturer: Texas Instruments Win Source Part Number: 1277103-ULN2803ADWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Transistor Type: 8 NPN Darlington Family Name: ULN2803A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ti.com Manufacturer Package: 18-SOIC Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 500μA, 350mA Alternative Parts (Cross-Reference): ULN2803AFW(EL,M); ULN2803AFW(5.EL.M); ULN2803AFW; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1277103-ULN2803ADWG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Transistor Type: 8 NPN Darlington
Family Name: ULN2803A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 500μA, 350mA
Alternative Parts (Cross-Reference): ULN2803AFW(EL,M); ULN2803AFW(5.EL.M); ULN2803AFW;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Bipolar Transistor
277-ULN2803ADWG4
SOIC Bipolar Transistor 277-ULN2803ADWG4
50-V, 8-ch darlington array 18-SOIC -40 to 85 Product overview: ULN2803ADWG4 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803ADWG4 can be used for catalog matching and distributor lookup.

50-V, 8-ch darlington array 18-SOIC -40 to 85 Product overview: ULN2803ADWG4 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803ADWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ULN2803ADWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ULN2803ADWG4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ULN2803ADWG4
TRANS 8NPN DARL 50V 0.5A 18SO

TRANS 8NPN DARL 50V 0.5A 18SO

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
ULN2803ADWG4
Darlington Transistors ULN2803ADWG4
Darlington Transistors Darlington Transistr Array

Darlington Transistors Darlington Transistr Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors
Product Number 296-36073-5-ND 1277103-ULN2803ADWG4 277-ULN2803ADWG4 ULN2803ADWG4 ULN2803ADWG4
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - ULN2803ADWG4 SOIC Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors
Polarity NPN NPN NPN
Package Type "18-SOIC (0.295"", 7.50mm Width)" SOT3 AEC-Q100
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data