Texas Instruments High-Performance Analog Bipolar Transistor Arrays ULN2004ANG4

Description
Power Switch/Driver 1:1 NPN 500mA 16-PDIP
Request a Quote
Description
Power Switch/Driver 1:1 NPN 500mA 16-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULN2004A is a high-voltage, high-current Darlington transistor array featuring seven NPN Darlington pairs, each rated for 500mA collector current and capable of switching up to 50V. Each channel includes integrated common-cathode clamp diodes for inductive load suppression. The device supports direct interface with CMOS logic at supply voltages of 6V to 15V due to a 10.5kΩ series base resistor. It is available in a 16-pin PDIP package measuring 19.30mm × 6.35mm and operates over a temperature range of -20°C to 70°C.

Datasheet Summary
Powered by GS/AI

The ULN2004A is a high-voltage, high-current Darlington transistor array featuring seven NPN Darlington pairs, each rated for 500mA collector current and capable of switching up to 50V. Each channel includes integrated common-cathode clamp diodes for inductive load suppression. The device supports direct interface with CMOS logic at supply voltages of 6V to 15V due to a 10.5kΩ series base resistor. It is available in a 16-pin PDIP package measuring 19.30mm × 6.35mm and operates over a temperature range of -20°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 296-52998-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-52998-ND
Bipolar Transistor Arrays 296-52998-ND
Power Switch/Driver 1:1 NPN 500mA 16-PDIP

Power Switch/Driver 1:1 NPN 500mA 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 296-52998-ND
Product Name Bipolar Transistor Arrays
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1221479 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
View Details