Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004AN ULN2004AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 035965-ULN2004AN Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035965-ULN2004AN Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004AN - ULN2004AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004AN
ULN2004AN
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004AN ULN2004AN
Manufacturer: Texas Instruments Win Source Part Number: 035965-ULN2004AN Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 035965-ULN2004AN
Packaging: Tube/Rail
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2004AN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2004AN
PMIC - Power Distribution Switches, Load Drivers ULN2004AN
TRANS 7NPN DARL 50V 0.5A 16DIP

TRANS 7NPN DARL 50V 0.5A 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2004AN ULN2004AN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004AN PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 281988-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details