Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
ULN2004AINS -- BIPOLAR TRANSISTOR ARRAYS
Texas Instruments High-Performance Analog
Bipolar Transistor Arrays
ULN2004AINS
Description
Power Switch/Driver 1:1 NPN 500mA 16-SO
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Power Switch/Driver 1:1 NPN 500mA 16-SO
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2004AINS-ND
Bipolar Transistor Arrays
ULN2004AINS-ND
Power Switch/Driver 1:1 NPN 500mA 16-SO
Power Switch/Driver 1:1 NPN 500mA 16-SO
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
ULN2004AINS-ND
Product Name
Bipolar Transistor Arrays
Polarity
NPN
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
1220610
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
SOT23; Sot-23
View Details
Micross Components, Inc.
Mosfet N-Channel 100V
IRFC110B
View Details
Infineon Technologies AG
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs
AIMW120R080M1XKSA1
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
SOT3
View Details
6
suppliers
Nexperia B.V.
60 V, 1 A PNP medium power transistors
BC52-16PASX
Specs
Package Type
SOT1061D SOT1061D
View Details
4
suppliers