Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004ADR ULN2004ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035964-ULN2004ADR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2004AD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2004AFW(EL,M); ULN2003D; LR2003L; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035964-ULN2004ADR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2004AD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2004AFW(EL,M); ULN2003D; LR2003L; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004ADR - ULN2004ADR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004ADR
ULN2004ADR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004ADR ULN2004ADR
Manufacturer: Texas Instruments Win Source Part Number: 035964-ULN2004ADR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2004AD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2004AFW(EL,M); ULN2003D; LR2003L; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 035964-ULN2004ADR
Packaging: Reel - TR
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Family Name: ULN2004AD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ULN2004AFW(EL,M); ULN2003D; LR2003L;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2004ADR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2004ADR
PMIC - Power Distribution Switches, Load Drivers ULN2004ADR
TRANS 7NPN DARL 50V 0.5A 16SOIC

TRANS 7NPN DARL 50V 0.5A 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2004ADR ULN2004ADR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004ADR PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details