Texas Instruments High-Performance Analog Bipolar Transistor Arrays ULN2004ADE4

Description
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Request a Quote Datasheet
Description
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - ULN2004ADE4-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ULN2004ADE4-ND
Bipolar Transistor Arrays ULN2004ADE4-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
ULN2004ADE4
Darlington Transistors ULN2004ADE4
Darlington Transistors Hi V & A Darlington

Darlington Transistors Hi V & A Darlington

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - ULN2004ADE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
ULN2004ADE4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ULN2004ADE4
TRANS 7NPN DARL 50V 0.5A 16SOIC

TRANS 7NPN DARL 50V 0.5A 16SOIC

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Darlington Transistors RF Transistors
Product Number ULN2004ADE4-ND ULN2004ADE4 ULN2004ADE4
Product Name Bipolar Transistor Arrays Darlington Transistors Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details