Texas Instruments Discrete Semiconductor Products ULN2004A

Description
Manufacturer: Texas Instruments Win Source Part Number: 056200-ULN2004A Category: Discrete Semiconductor Products Family: Transistors (BJT) - Arrays Packaging: Tube Mounting Style: Through Hole Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-DIP Standard Package: 25 Catalog: NPN Transistor Arrays Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib Ic: 1.6V @ 500µA 350mA DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 350mA 2V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, LED Lighting, Power Management, Portable Devices, Consumer Electronics, Industrial
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 056200-ULN2004A Category: Discrete Semiconductor Products Family: Transistors (BJT) - Arrays Packaging: Tube Mounting Style: Through Hole Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-DIP Standard Package: 25 Catalog: NPN Transistor Arrays Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib Ic: 1.6V @ 500µA 350mA DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 350mA 2V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, LED Lighting, Power Management, Portable Devices, Consumer Electronics, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 056200-ULN2004A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
056200-ULN2004A
Discrete Semiconductor Products 056200-ULN2004A
Manufacturer: Texas Instruments Win Source Part Number: 056200-ULN2004A Category: Discrete Semiconductor Products Family: Transistors (BJT) - Arrays Packaging: Tube Mounting Style: Through Hole Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-DIP Standard Package: 25 Catalog: NPN Transistor Arrays Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib Ic: 1.6V @ 500µA 350mA DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 350mA 2V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, LED Lighting, Power Management, Portable Devices, Consumer Electronics, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 056200-ULN2004A
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Arrays
Packaging: Tube
Mounting Style: Through Hole
Package: 16-DIP (0.300" 7.62mm)
Manufacturer Device Package: 16-DIP
Standard Package: 25
Catalog: NPN Transistor Arrays
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 7 NPN Darlington
Vce Saturation (Max) @ Ib Ic: 1.6V @ 500µA 350mA
DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 350mA 2V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, LED Lighting, Power Management, Portable Devices, Consumer Electronics, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 056200-ULN2004A
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data