Power Switch/Driver 1:1 NPN 700mA 16-SOIC
Power Switch/Driver 1:1 NPN 700mA 16-SOIC
Power Switch/Driver 1:1 NPN 700mA 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 938147-ULN2003V12DR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Mosfet Array - Surface Mount 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ULN2003
Categories: Discrete Semiconductor Products
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 296-30538-1, -296-30538-1-ND, -ULN2003V12DR-NDR, 296-30538-2, -296-30538-1, 296-30538-6
SOIC-16 Darlington Transistor Arrays ROHS
Darlington Transistors Low Pwr Relay Driver
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Darlington Transistors | Darlington Transistors |
| Product Number | 296-30538-6-ND | 938147-ULN2003V12DR | ULN2003V12DR | ULN2003V12DR |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ULN2003V12DR | Triode/MOS Tube/Transistor >> Darlington Transistor Arrays | Darlington Transistors |
| Polarity | NPN |