Power Switch/Driver 1:1 NPN 700mA 16-TSSOP
Power Switch/Driver 1:1 NPN 700mA 16-TSSOP
Power Switch/Driver 1:1 NPN 700mA 16-TSSOP
Darlington Transistors Low Pwr 3.3V & 5V Relay Driver
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Darlington Transistors |
| Product Number | 296-30458-6-ND | ULN2003LVPWR |
| Product Name | Bipolar Transistor Arrays | Darlington Transistors |
| Polarity | NPN |