Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003LVPWR ULN2003LVPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798802-ULN2003LVPWR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Supply Voltage: 1.8 V ~ 5 V Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 8V (Maximum) Family Name: ULN2003LV Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 140mA Alternative Parts (Cross-Reference): ULN2003LVDR; Introduction Date: April 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798802-ULN2003LVPWR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Supply Voltage: 1.8 V ~ 5 V Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 8V (Maximum) Family Name: ULN2003LV Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 140mA Alternative Parts (Cross-Reference): ULN2003LVDR; Introduction Date: April 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003LVPWR - ULN2003LVPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003LVPWR
ULN2003LVPWR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003LVPWR ULN2003LVPWR
Manufacturer: Texas Instruments Win Source Part Number: 798802-ULN2003LVPWR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Supply Voltage: 1.8 V ~ 5 V Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 8V (Maximum) Family Name: ULN2003LV Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 140mA Alternative Parts (Cross-Reference): ULN2003LVDR; Introduction Date: April 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798802-ULN2003LVPWR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: N-Channel
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Supply Voltage: 1.8 V ~ 5 V
Number of Outputs: 7
Output Configuration: Low Side
Voltage - Load: 8V (Maximum)
Family Name: ULN2003LV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Current - Output (Maximum): 140mA
Alternative Parts (Cross-Reference): ULN2003LVDR;
Introduction Date: April 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2003LVPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2003LVPWR
PMIC - Power Distribution Switches, Load Drivers ULN2003LVPWR
IC POWER RELAY N-CHAN 16TSSOP

IC POWER RELAY N-CHAN 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2003LVPWR ULN2003LVPWR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003LVPWR PMIC - Power Distribution Switches, Load Drivers
Voltage 8V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details