Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003APWR ULN2003APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035961-ULN2003APWR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003APW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TD62003APG(O,S,M); TD62003APA; TD62003APG; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035961-ULN2003APWR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003APW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TD62003APG(O,S,M); TD62003APA; TD62003APG; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003APWR - ULN2003APWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003APWR
ULN2003APWR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003APWR ULN2003APWR
Manufacturer: Texas Instruments Win Source Part Number: 035961-ULN2003APWR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003APW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TD62003APG(O,S,M); TD62003APA; TD62003APG; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 035961-ULN2003APWR
Packaging: Reel - TR
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Family Name: ULN2003APW
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-TSSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TD62003APG(O,S,M); TD62003APA; TD62003APG;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2003APWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2003APWR
PMIC - Power Distribution Switches, Load Drivers ULN2003APWR
TRAN 7NPN DARL 50V 0.5A 16TSSOP

TRAN 7NPN DARL 50V 0.5A 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2003APWR ULN2003APWR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003APWR PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details