TEXAS INSTRUMENTS
ULN2003ANS -- PMIC - POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Texas Instruments
PMIC - Power Distribution Switches, Load Drivers
ULN2003ANS
Description
PWR MGMT LED DRIVER
-
Lingto Electronic Limited
Datasheet
Description
PWR MGMT LED DRIVER
Datasheet
Suppliers
PMIC - Power Distribution Switches, Load Drivers
ULN2003ANS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Distribution Units (PDU) |
|
Product Number
|
ULN2003ANS |
|
Product Name
|
PMIC - Power Distribution Switches, Load Drivers |
|
Current
|
0.5 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Physical
1.72
Certifications
REACH
View Details
Voltage
24VDC; 10 V ~ 30 V
Current
1.0 amps
Unit Type
Plug Strip
View Details