Texas Instruments Power Distribution Switches, Load Drivers ULN2003ANS

Description
Power Switch/Driver 1:1 NPN 500mA 16-SO
Description
Power Switch/Driver 1:1 NPN 500mA 16-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The ULN2003ANS is a high-voltage, high-current Darlington transistor array designed for various applications including relay drivers, motor drivers, and logic buffers. It features seven NPN Darlington pairs, each capable of handling a collector current of up to 500 mA and supporting high-voltage outputs of 50 V. The device includes common-cathode clamp diodes for switching inductive loads, enhancing its utility in driving applications. The ULN2003ANS is compatible with TTL and 5-V CMOS logic levels, making it versatile for integration into different systems. It is available in a 16-pin SO package, with an operating temperature range of -40 to 70 degrees Celsius. This product is suitable for engineers looking for reliable power distribution solutions in their designs.

Datasheet Summary
Powered by GS/AI

The ULN2003ANS is a high-voltage, high-current Darlington transistor array designed for various applications including relay drivers, motor drivers, and logic buffers. It features seven NPN Darlington pairs, each capable of handling a collector current of up to 500 mA and supporting high-voltage outputs of 50 V. The device includes common-cathode clamp diodes for switching inductive loads, enhancing its utility in driving applications. The ULN2003ANS is compatible with TTL and 5-V CMOS logic levels, making it versatile for integration into different systems. It is available in a 16-pin SO package, with an operating temperature range of -40 to 70 degrees Celsius. This product is suitable for engineers looking for reliable power distribution solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - ULN2003ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
ULN2003ANS
Power Distribution Switches, Load Drivers ULN2003ANS
Power Switch/Driver 1:1 NPN 500mA 16-SO

Power Switch/Driver 1:1 NPN 500mA 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - ULN2003ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
ULN2003ANS
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ULN2003ANS
PWR MGMT LED DRIVER

PWR MGMT LED DRIVER

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number ULN2003ANS ULN2003ANS
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type Low-side
Number of Outputs 7
Output Configuration Inverting
Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC574APW/S400,1 - Rochester Electronics
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CGS74C2525MX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2 to 6 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details