Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers ULN2003ANE4

Description
Win Source Part Number: 1102202-ULN2003ANE4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ULx200xA Package: Tube Standard Package: 25 Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 70°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): JLC1562BN; ULN2004ANE4; SN75468N; SN75469NULN2003ANE4 .; ULN2003ANE4.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: ULN2003ANG4,2156-ULN 2003ANE4,ULN2003ANE4 -ND,TEXTISULN2003ANE 4,296-36174-5 Base Product Number: ULN2003
Request a Quote Datasheet
Description
Win Source Part Number: 1102202-ULN2003ANE4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ULx200xA Package: Tube Standard Package: 25 Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 70°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): JLC1562BN; ULN2004ANE4; SN75468N; SN75469NULN2003ANE4 .; ULN2003ANE4.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: ULN2003ANG4,2156-ULN 2003ANE4,ULN2003ANE4 -ND,TEXTISULN2003ANE 4,296-36174-5 Base Product Number: ULN2003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1102202-ULN2003ANE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1102202-ULN2003ANE4
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1102202-ULN2003ANE4
Win Source Part Number: 1102202-ULN2003ANE4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ULx200xA Package: Tube Standard Package: 25 Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 70°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): JLC1562BN; ULN2004ANE4; SN75468N; SN75469NULN2003ANE4 .; ULN2003ANE4.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: ULN2003ANG4,2156-ULN 2003ANE4,ULN2003ANE4 -ND,TEXTISULN2003ANE 4,296-36174-5 Base Product Number: ULN2003

Win Source Part Number: 1102202-ULN2003ANE4
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: ULx200xA
Package: Tube
Standard Package: 25
Output Type: NPN
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Output Configuration: Low Side
Voltage - Load: 50V (Max)
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 70°C (TA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): JLC1562BN; ULN2004ANE4; SN75468N; SN75469NULN2003ANE4 .; ULN2003ANE4.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: ULN2003ANG4,2156-ULN2003ANE4,ULN2003ANE4-ND,TEXTISULN2003ANE4,296-36174-5
Base Product Number: ULN2003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1102202-ULN2003ANE4
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers