Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AN ULN2003AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 035959-ULN2003AN Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003AN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): M63823P; ULN2003APM; ULN2003AD16-U; LB1231-E; Introduction Date: November 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035959-ULN2003AN Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003AN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): M63823P; ULN2003APM; ULN2003AD16-U; LB1231-E; Introduction Date: November 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AN - ULN2003AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AN
ULN2003AN
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AN ULN2003AN
Manufacturer: Texas Instruments Win Source Part Number: 035959-ULN2003AN Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003AN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): M63823P; ULN2003APM; ULN2003AD16-U; LB1231-E; Introduction Date: November 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 035959-ULN2003AN
Packaging: Tube/Rail
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Family Name: ULN2003AN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): M63823P; ULN2003APM; ULN2003AD16-U; LB1231-E;
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ULN2003AN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AN
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details