Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers ULN2003AIPW

Description
Win Source Part Number: 970460-ULN2003AIPW Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ULx200xA Package: Tube Standard Package: 90 Mounting: SMD (SMT) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: ULN2003AIPWG4-ND,296 -27171-5,ULN2003AIPW E4-ND,ULN2003AIPW-ND Base Product Number: ULN2003
Request a Quote Datasheet
Description
Win Source Part Number: 970460-ULN2003AIPW Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ULx200xA Package: Tube Standard Package: 90 Mounting: SMD (SMT) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: ULN2003AIPWG4-ND,296 -27171-5,ULN2003AIPW E4-ND,ULN2003AIPW-ND Base Product Number: ULN2003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 970460-ULN2003AIPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
970460-ULN2003AIPW
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 970460-ULN2003AIPW
Win Source Part Number: 970460-ULN2003AIPW Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ULx200xA Package: Tube Standard Package: 90 Mounting: SMD (SMT) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: ULN2003AIPWG4-ND,296 -27171-5,ULN2003AIPW E4-ND,ULN2003AIPW-ND Base Product Number: ULN2003

Win Source Part Number: 970460-ULN2003AIPW
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: ULx200xA
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Output Type: NPN
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Output Configuration: Low Side
Voltage - Load: 50V (Max)
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: ULN2003AIPWG4-ND,296-27171-5,ULN2003AIPWE4-ND,ULN2003AIPW-ND
Base Product Number: ULN2003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 970460-ULN2003AIPW
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details