Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDRG4 ULN2003AIDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1277075-ULN2003AIDRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULN2003AI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): E-ULQ2003D1013TR; E-ULQ2004D1; ULQ2003D1; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1277075-ULN2003AIDRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULN2003AI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): E-ULQ2003D1013TR; E-ULQ2004D1; ULQ2003D1; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDRG4 - ULN2003AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDRG4
ULN2003AIDRG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDRG4 ULN2003AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1277075-ULN2003AIDRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 50V (Maximum) Family Name: ULN2003AI Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): E-ULQ2003D1013TR; E-ULQ2004D1; ULQ2003D1; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1277075-ULN2003AIDRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: NPN
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Output Configuration: Low Side
Voltage - Load: 50V (Maximum)
Family Name: ULN2003AI
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): E-ULQ2003D1013TR; E-ULQ2004D1; ULQ2003D1;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2003AIDRG4
PMIC - Power Distribution Switches, Load Drivers ULN2003AIDRG4
IC PWR RELAY 7NPN 1:1 16SOIC

IC PWR RELAY 7NPN 1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2003AIDRG4 ULN2003AIDRG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDRG4 PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details