Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDR ULN2003AIDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 099094-ULN2003AIDR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003AID Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULQ2003AFW(5V,EL,M; ULQ2003AFW5,EL,M; ULQ2003AFW(OV,EL,M; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 099094-ULN2003AIDR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003AID Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULQ2003AFW(5V,EL,M; ULQ2003AFW5,EL,M; ULQ2003AFW(OV,EL,M; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDR - ULN2003AIDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDR
ULN2003AIDR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDR ULN2003AIDR
Manufacturer: Texas Instruments Win Source Part Number: 099094-ULN2003AIDR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003AID Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULQ2003AFW(5V,EL,M; ULQ2003AFW5,EL,M; ULQ2003AFW(OV,EL,M; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 099094-ULN2003AIDR
Packaging: Reel - TR
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Family Name: ULN2003AID
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ULQ2003AFW(5V,EL,M; ULQ2003AFW5,EL,M; ULQ2003AFW(OV,EL,M;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2003AIDR
PMIC - Power Distribution Switches, Load Drivers ULN2003AIDR
IC PWR RELAY 7NPN 1:1 16SOIC

IC PWR RELAY 7NPN 1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2003AIDR ULN2003AIDR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AIDR PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details