Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Darlington Transistors Hi-Vltg,Hi-Current Darl Trans Array
BIPOLAR TRANSISTOR, NPN, 50V, 0.5A, SOIC; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
TRANS 7NPN DARL 50V 0.5A 16SOIC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 296-27596-2-ND | ULN2003ADRG3 | 28AH6390 | ULN2003ADRG3 |
| Product Name | Bipolar Transistor Arrays | Darlington Transistors | Bipolar Transistor, Npn, 50V, 0.5A, Soic; Transistor Polarity Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Polarity | NPN | NPN |