Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ULN2003ADE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319994-ULN2003ADE4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 70°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ULN2003ADE4-ND,296-3 6173-5 Base Product Number: ULN2003 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319994-ULN2003ADE4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 70°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ULN2003ADE4-ND,296-3 6173-5 Base Product Number: ULN2003 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1319994-ULN2003ADE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1319994-ULN2003ADE4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1319994-ULN2003ADE4
Manufacturer: Texas Instruments Win Source Part Number: 1319994-ULN2003ADE4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 70°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ULN2003ADE4-ND,296-3 6173-5 Base Product Number: ULN2003 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319994-ULN2003ADE4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Tube
Standard Package: 40
Mounting: Surface Mount
Output Type: NPN
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Output Configuration: Low Side
Voltage - Load: 50V (Max)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ULN2003ADE4-ND,296-36173-5
Base Product Number: ULN2003
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1319994-ULN2003ADE4
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1913989 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers