Texas Instruments Standard Linear and Logic Ic, Dgtl Pwm Ctrlr, Sync, 80Tqfp; Input Voltage Texas Instruments UCD9248PFC

Description
IC, DGTL PWM CTRLR, SYNC, 80TQFP; Input Voltage:3.6V; Output Voltage:3V; Output Current:6mA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:80Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Description
IC, DGTL PWM CTRLR, SYNC, 80TQFP; Input Voltage:3.6V; Output Voltage:3V; Output Current:6mA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:80Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dgtl Pwm Ctrlr, Sync, 80Tqfp; Input Voltage Texas Instruments - 28AH6360 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dgtl Pwm Ctrlr, Sync, 80Tqfp; Input Voltage Texas Instruments
28AH6360
Ic, Dgtl Pwm Ctrlr, Sync, 80Tqfp; Input Voltage Texas Instruments 28AH6360
IC, DGTL PWM CTRLR, SYNC, 80TQFP; Input Voltage:3.6V; Output Voltage:3V; Output Current:6mA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:80Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

IC, DGTL PWM CTRLR, SYNC, 80TQFP; Input Voltage:3.6V; Output Voltage:3V; Output Current:6mA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:80Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6360
Product Name Ic, Dgtl Pwm Ctrlr, Sync, 80Tqfp; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 3 to 4 volts
DC Input 3 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
SMC-3 43A Smart Motor Controller - 150-C43NBR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 43 amps
View Details