Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD9246RGCR UCD9246RGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276645-UCD9246RGCR Series: Fusion Digital Power Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Telecommunications Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD9246 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): L6755; CS5307GDW24; CS5307GDWR24; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276645-UCD9246RGCR Series: Fusion Digital Power Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Telecommunications Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD9246 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): L6755; CS5307GDW24; CS5307GDWR24; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD9246RGCR - 1276645-UCD9246RGCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD9246RGCR
1276645-UCD9246RGCR
PMIC - PMIC - Power Management - Specialized - UCD9246RGCR 1276645-UCD9246RGCR
Manufacturer: Texas Instruments Win Source Part Number: 1276645-UCD9246RGCR Series: Fusion Digital Power Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Telecommunications Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD9246 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): L6755; CS5307GDW24; CS5307GDWR24; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276645-UCD9246RGCR
Series: Fusion Digital Power
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 64-VFQFN Exposed Pad
Applications: Telecommunications
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: UCD9246
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): L6755; CS5307GDW24; CS5307GDWR24;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCD9246RGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD9246RGCR
Power Management - Specialized UCD9246RGCR
Telecommunications PMIC 64-VQFN (9x9)

Telecommunications PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276645-UCD9246RGCR UCD9246RGCR
Product Name PMIC - PMIC - Power Management - Specialized - UCD9246RGCR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain, push-pull
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details