Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD9244RGCT UCD9244RGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 086113-UCD9244RGCT Packaging: Reel - TR Applications: PWM Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 086113-UCD9244RGCT Packaging: Reel - TR Applications: PWM Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD9244RGCT - 086113-UCD9244RGCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD9244RGCT
086113-UCD9244RGCT
PMIC - PMIC - Power Management - Specialized - UCD9244RGCT 086113-UCD9244RGCT
Manufacturer: Texas Instruments Win Source Part Number: 086113-UCD9244RGCT Packaging: Reel - TR Applications: PWM Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 086113-UCD9244RGCT
Packaging: Reel - TR
Applications: PWM Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 8mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UCD9244RGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD9244RGCT
Power Management - Specialized UCD9244RGCT
PWM Controller PMIC 64-VQFN (9x9)

PWM Controller PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 086113-UCD9244RGCT UCD9244RGCT
Product Name PMIC - PMIC - Power Management - Specialized - UCD9244RGCT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers