Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD9244RGCR UCD9244RGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 056196-UCD9244RGCR Packaging: Reel - TR Applications: PWM Controller Mounting: SMD (SMT) Family Name: UCD9244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8mA Alternative Parts (Cross-Reference): TPS53659RSBT; TPS53681RSBT; TPS53681RSBR; TPS53659RSBR; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056196-UCD9244RGCR Packaging: Reel - TR Applications: PWM Controller Mounting: SMD (SMT) Family Name: UCD9244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8mA Alternative Parts (Cross-Reference): TPS53659RSBT; TPS53681RSBT; TPS53681RSBR; TPS53659RSBR; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD9244RGCR - 056196-UCD9244RGCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD9244RGCR
056196-UCD9244RGCR
PMIC - PMIC - Power Management - Specialized - UCD9244RGCR 056196-UCD9244RGCR
Manufacturer: Texas Instruments Win Source Part Number: 056196-UCD9244RGCR Packaging: Reel - TR Applications: PWM Controller Mounting: SMD (SMT) Family Name: UCD9244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8mA Alternative Parts (Cross-Reference): TPS53659RSBT; TPS53681RSBT; TPS53681RSBR; TPS53659RSBR; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056196-UCD9244RGCR
Packaging: Reel - TR
Applications: PWM Controller
Mounting: SMD (SMT)
Family Name: UCD9244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 8mA
Alternative Parts (Cross-Reference): TPS53659RSBT; TPS53681RSBT; TPS53681RSBR; TPS53659RSBR;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UCD9244RGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD9244RGCR
Power Management - Specialized UCD9244RGCR
PWM Controller PMIC 64-VQFN (9x9)

PWM Controller PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 056196-UCD9244RGCR UCD9244RGCR
Product Name PMIC - PMIC - Power Management - Specialized - UCD9244RGCR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details