Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD9244MRGCTEP UCD9244MRGCTEP

Description
Manufacturer: Texas Instruments Win Source Part Number: 798760-UCD9244MRGCTE P Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: PWM Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD9244-EP Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 64-VQFN (9x9) Introduction Date: January 29, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798760-UCD9244MRGCTE P Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: PWM Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD9244-EP Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 64-VQFN (9x9) Introduction Date: January 29, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD9244MRGCTEP - 798760-UCD9244MRGCTEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD9244MRGCTEP
798760-UCD9244MRGCTEP
PMIC - PMIC - Power Management - Specialized - UCD9244MRGCTEP 798760-UCD9244MRGCTEP
Manufacturer: Texas Instruments Win Source Part Number: 798760-UCD9244MRGCTE P Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: PWM Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD9244-EP Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 64-VQFN (9x9) Introduction Date: January 29, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798760-UCD9244MRGCTEP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 64-VFQFN Exposed Pad
Applications: PWM Controller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: UCD9244-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 64-VQFN (9x9)
Introduction Date: January 29, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCD9244MRGCTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD9244MRGCTEP
Power Management - Specialized UCD9244MRGCTEP
PWM Controller PMIC 64-VQFN (9x9)

PWM Controller PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798760-UCD9244MRGCTEP UCD9244MRGCTEP
Product Name PMIC - PMIC - Power Management - Specialized - UCD9244MRGCTEP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details