Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD9240RGCR UCD9240RGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116202-UCD9240RGCR Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 110°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116202-UCD9240RGCR Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 110°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD9240RGCR - 1116202-UCD9240RGCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD9240RGCR
1116202-UCD9240RGCR
PMIC - PMIC - Power Management - Specialized - UCD9240RGCR 1116202-UCD9240RGCR
Manufacturer: Texas Instruments Win Source Part Number: 1116202-UCD9240RGCR Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 110°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116202-UCD9240RGCR
Packaging: Reel - TR
Applications: Special Purpose
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 110°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UCD9240RGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD9240RGCR
Power Management - Specialized UCD9240RGCR
Special Purpose PMIC 64-VQFN (9x9)

Special Purpose PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1116202-UCD9240RGCR UCD9240RGCR
Product Name PMIC - PMIC - Power Management - Specialized - UCD9240RGCR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904436 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026LPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details