Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD9240PFC UCD9240PFC

Description
Manufacturer: Texas Instruments Win Source Part Number: 135151-UCD9240PFC Packaging: Tray Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 110°C Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 135151-UCD9240PFC Packaging: Tray Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 110°C Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD9240PFC - 135151-UCD9240PFC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD9240PFC
135151-UCD9240PFC
PMIC - PMIC - Power Management - Specialized - UCD9240PFC 135151-UCD9240PFC
Manufacturer: Texas Instruments Win Source Part Number: 135151-UCD9240PFC Packaging: Tray Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 110°C Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135151-UCD9240PFC
Packaging: Tray
Applications: Special Purpose
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 110°C
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCD9240PFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD9240PFC
Power Management - Specialized UCD9240PFC
Special Purpose PMIC 80-TQFP (12x12)

Special Purpose PMIC 80-TQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 135151-UCD9240PFC UCD9240PFC
Product Name PMIC - PMIC - Power Management - Specialized - UCD9240PFC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers