Supervisor Open Drain, Push-Pull 10 Channel 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1276636-UCD90910RGCR
Packaging: Reel - TR
Type: Sequencer
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 64-VFQFN Exposed Pad
Mounting: SMD
Output: Open Drain, Push-Pull
Number of Voltages Monitored: 10
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Family Name: UCD90910
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): UCD90910RGCT; UCD90124ARGCR; UCD90124ARGCT;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
10-Rail Sequencer and System Health Monitor with Integrated 10-Channel Fan Controller 64-VQFN -40 to 125 Product overview: UCD90910RGCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90910RGCR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 10 CHANNEL 64VQFN
IC SUPERVISOR 10 CHANNEL 64VQFN
Supervisory Circuits 10-Rail Sequencer & Sys Health Mon
Supervisor Open Drain, Push-Pull 10 Channel 64-VQFN (9x9)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UCD90910RGCR-ND | 1276636-UCD90910RGCR | 691-UCD90910RGCR | UCD90910RGCR | UCD90910RGCR | UCD90910RGCR | UCD90910RGCR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - UCD90910RGCR | VQFN Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Output Options | Open Drain | Open Drain; Inverting | Open Drain; Open Drain, Push-Pull | Open Drain |