Manufacturer: Texas Instruments
Win Source Part Number: 133409-UCD9090RGZT
Packaging: Reel - TR
Type: Sequencer
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 10
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 48-VQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Supervisor 10 Channel 48-VQFN (7x7)
Supervisor 10 Channel 48-VQFN (7x7)
Supervisor 10 Channel 48-VQFN (7x7)
10-Channel Sequencer and System Health Monitor 48-VQFN -40 to 125 Product overview: UCD9090RGZT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD9090RGZT can be used for catalog matching and distributor lookup.
IC SUPERVISOR 10 CHANNEL 48VQFN
Supervisor 10 Channel 48-VQFN (7x7)
Supervisory Circuits 10CH SEQUENCER AND SYS HEALTH MONITOR
IC SUPERVISOR 10 CHANNEL 48VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 133409-UCD9090RGZT | 296-29403-2-ND | 691-UCD9090RGZT | UCD9090RGZT | UCD9090RGZT | UCD9090RGZT | UCD9090RGZT |
| Product Name | PMIC - PMIC - Supervisors - UCD9090RGZT | Supervisors | VQFN Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 10 | 10 | 10 | ||||
| Output Options | Inverting; Active Low | Active Low | |||||
| Type | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |