10-Channel Sequencer and System Health Monitor 48-VQFN -40 to 125 Product overview: UCD9090RGZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD9090RGZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276635-UCD9090RGZR
Packaging: Reel - TR
Type: Sequencer
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 48-VFQFN Exposed Pad
Mounting: SMD
Reset: Active Low
Number of Voltages Monitored: 10
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Family Name: UCD9090
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): UCD9090ARGZR; UCD9090ARGZT;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Supervisor 10 Channel 48-VQFN (7x7)
Supervisor 10 Channel 48-VQFN (7x7)
Supervisor 10 Channel 48-VQFN (7x7)
IC SUPERVISOR 10 CHANNEL 48VQFN
Supervisor 10 Channel 48-VQFN (7x7)
IC SUPERVISOR 10 CHANNEL 48VQFN
Supervisory Circuits 10CH SEQUENCER AND SYS HEALTH MONITOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-UCD9090RGZR | 1276635-UCD9090RGZR | 296-39543-1-ND | UCD9090RGZR | UCD9090RGZR | UCD9090RGZR | UCD9090RGZR |
| Product Name | VQFN Voltage Supervisor IC | PMIC - PMIC - Supervisors - UCD9090RGZR | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 10 | 10 | 10 | ||||
| Type | VQFN EP | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |||
| Supply Voltage | 3 to 3.6 volts |