Manufacturer: Texas Instruments
Win Source Part Number: 811636-UCD9090ARGZR
Packaging: Reel
Type: Sequencer
Mounting Style: SMD
Reset: Active Low
Number of Voltages Monitored: 10
Reset Timeout: 2μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
10-Rail Power Supply Sequencer and Monitor With ACPI Support 48-VQFN -40 to 125 Product overview: UCD9090ARGZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD9090ARGZR can be used for catalog matching and distributor lookup.
Supervisor 10 Channel 48-VQFN (7x7)
Supervisor 10 Channel 48-VQFN (7x7)
Supervisor 10 Channel 48-VQFN (7x7)
Supervisor 10 Channel 48-VQFN (7x7)
IC SUPERVISOR 10 CHANNEL 48VQFN
Supervisory Circuits 10-Rail Power Supply Sequencer and Monitor With ACPI Support 48-VQFN -40 to 125
IC SUPERVISOR 10 CHANNEL 48VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 811636-UCD9090ARGZR | 691-UCD9090ARGZR | 296-50194-2-ND | UCD9090ARGZR | UCD9090ARGZR | UCD9090ARGZR | UCD9090ARGZR |
| Product Name | PMIC - PMIC - Supervisors - UCD9090ARGZR | VQFN Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 10 | 10 | |||||
| Output Options | Inverting; Active Low | Active Low | |||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |