Manufacturer: Texas Instruments
Win Source Part Number: 035852-UCD9081RHBT
Packaging: Reel - TR
Type: Sequencer
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 8
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): UCD9081RHBR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Power Sequencer/Monitor, 8-Ch, 3.6V, VQFN Product overview: UCD9081RHBT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD9081RHBT can be used for catalog matching and distributor lookup.
Supervisor 8 Channel 32-VQFN (5x5)
Supervisor 8 Channel 32-VQFN (5x5)
Supervisor 8 Channel 32-VQFN (5x5)
Supervisory Circuits Pwr Supply Sequencer & Monitor
Supervisor 8 Channel 32-VQFN (5x5)
VOLTAGE SEQUENCER, 0.003A, 3.6V, VQFN-32; Threshold Voltage:1.9V; No. of Supervisors / Monitors:8Monitors; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Reset Type:Active-High, Active-Low; Digital IC Case:VQFN; No. of Pins:32Pins; RoHS Compliant: Yes
IC SUPERVISOR 8 CHANNEL 32VQFN
IC SUPERVISOR 8 CHANNEL 32VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 035852-UCD9081RHBT | 691-UCD9081RHBT | 296-27168-2-ND | UCD9081RHBT | UCD9081RHBT | 29AH8379 | UCD9081RHBT | UCD9081RHBT |
| Product Name | PMIC - PMIC - Supervisors - UCD9081RHBT | 3.6V VQFN Voltage Supervisor IC | Supervisors | Supervisory Circuits | Supervisors | Voltage Sequencer, 0.003A, 3.6V, Vqfn-32; Threshold Voltage Texas Instruments | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 8 | 8 | 8Monitors | 8 | ||||
| Output Options | Inverting; Active Low | Active Low | ||||||
| Type | 32-VQFN (5x5) | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |