Manufacturer: Texas Instruments
Win Source Part Number: 1276631-UCD9081RHBR
Packaging: Reel - TR
Type: Sequencer
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Reset: Active Low
Number of Voltages Monitored: 8
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Family Name: UCD9081
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): UCD9081RHBT;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Supervisor 8 Channel 32-VQFN (5x5)
Supervisor 8 Channel 32-VQFN (5x5)
Supervisor 8 Channel 32-VQFN (5x5)
Power Sequencer/Monitor, 8-Ch, 3.3V, VQFN EP Product overview: UCD9081RHBR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD9081RHBR can be used for catalog matching and distributor lookup.
Supervisor 8 Channel 32-VQFN (5x5)
IC SUPERVISOR 8 CHANNEL 32VQFN
IC SUPERVISOR 8 CHANNEL 32VQFN
Supervisory Circuits Pwr Supply Sequencer & Monitor
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1276631-UCD9081RHBR | 296-23788-2-ND | 691-UCD9081RHBR | UCD9081RHBR | UCD9081RHBR | UCD9081RHBR | UCD9081RHBR |
| Product Name | PMIC - PMIC - Supervisors - UCD9081RHBR | Supervisors | 3.3V VQFN Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 8 | 8 | 8 | ||||
| Output Options | Inverting; Active Low | Active Low | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Type | 32-VFQFN Exposed Pad | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |