Power Supply Sequencer and Monitor 32-VQFN -40 to 85 Product overview: UCD9080RHBR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD9080RHBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 129998-UCD9080RHBR
Packaging: Reel - TR
Type: Sequencer
Mounting: SMD (SMT)
Reset: Active High/Active Low
Number of Voltages Monitored: 8
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Supervisor 8 Channel 32-VQFN (5x5)
IC SUPERVISOR 8 CHANNEL 32VQFN
Supervisor 8 Channel 32-VQFN (5x5)
IC SUPERVISOR 8 CHANNEL 32VQFN
Supervisory Circuits Pwr Supply Seq and Monitor
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-UCD9080RHBR | 129998-UCD9080RHBR | 296-37454-2-ND | UCD9080RHBR | UCD9080RHBR | UCD9080RHBR | UCD9080RHBR |
| Product Name | VQFN Voltage Supervisor IC | PMIC - PMIC - Supervisors - UCD9080RHBR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 8 | 8 | 8 | ||||
| Type | VQFN | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| IQ | 350 µA | ||||||
| Supply Voltage | 3 to 3.6 volts |