Win Source Part Number: 984875-UCD90320ZWST
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Sequencer
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 32
Reset Timeout: 250ns Typical
Package / Case: 169-LFBGA
Supplier Device Package: 169-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44942-6,UCD90320
Base Product Number: UCD90320
32-Rail PMBus Power Sequencer IC, 169-BGA, 3.3V Product overview: UCD90320ZWST from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, BGA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90320ZWST can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
IC SUPERVISOR 32 CHAN 169NFBGA
POWER SEQUENCER/SYSTEM MANAGER, NFBGA169; Threshold Voltage:-; No. of Supervisors / Monitors:32Monitors;
Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
IC SUPERVISOR 32 CHAN 169NFBGA
Supervisory Circuits 32-Rail PMBus Power Sequencer
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 984875-UCD90320ZWST | 691-UCD90320ZWST | 296-44942-2-ND | UCD90320ZWST | 29AH8378 | UCD90320ZWST | UCD90320ZWST | UCD90320ZWST |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | 3.3V BGA Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Power Sequencer/system Manager, Nfbga169; Threshold Voltage Texas Instruments | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 32 | 32Monitors | 32 | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |