Win Source Part Number: 1148319-UCD90320UZWS
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Sequencer
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 32
Reset Timeout: 250ns Typical
Package / Case: 169-LFBGA
Supplier Device Package: 169-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50821-1,296-5082
Base Product Number: UCD90320
Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
32-Rail PMBus Sequencer/Manager, SEU Detect, 169-NFBGA, Industrial Product overview: UCD90320UZWST from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Industrial, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90320UZWST can be used for catalog matching and distributor lookup.
IC SUPERVISOR 32 CHAN 169NFBGA
Supervisory Circuits 32 rail PMBus power sequencer and system manager with SEU detection 169-NFBGA -40 to 85
IC SUPERVISOR 32 CHAN 169NFBGA
Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1148319-UCD90320UZWST | 296-50821-6-ND | 691-UCD90320UZWST | UCD90320UZWST | UCD90320UZWST | UCD90320UZWST | UCD90320UZWST |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Industrial Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 32 | 32 | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |