16-Rail Power Supply Sequencer with ACPI Support 64-VQFN -40 to 125 Product overview: UCD90160RGCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90160RGCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056195-UCD90160RGCT
Packaging: Reel - TR
Type: Sequencer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 16
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 64-VQFN (9x9)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Supervisor 16 Channel 64-VQFN (9x9)
Supervisor 16 Channel 64-VQFN (9x9)
Supervisor 16 Channel 64-VQFN (9x9)
Supervisor 16 Channel 64-VQFN (9x9)
IC SUPERVISOR 16 CHANNEL 64VQFN
Supervisory Circuits 16-Rail Pwr Supply Sequencer
IC SUPERVISOR 16 CHANNEL 64VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-UCD90160RGCT | 056195-UCD90160RGCT | 296-28566-2-ND | UCD90160RGCT | UCD90160RGCT | UCD90160RGCT | UCD90160RGCT |
| Product Name | VQFN Voltage Supervisor IC | PMIC - PMIC - Supervisors - UCD90160RGCT | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 16 | 16 | 16 | ||||
| Type | VQFN | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| IQ | 50000 µA | ||||||
| Supply Voltage | 3.3 volts |